Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030BMF-2.5/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030BMF-2.5/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030BMF-2.5/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4030BMF-2.5/NOPB - 111793-LM4030BMF-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030BMF-2.5/NOPB
111793-LM4030BMF-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4030BMF-2.5/NOPB 111793-LM4030BMF-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111793-LM4030BMF-2.5 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 105μVp-p Current - Cathode: 120μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111793-LM4030BMF-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 105μVp-p
Current - Cathode: 120μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 30mA SOT-23 Precision Voltage Reference IC
693-LM4030BMF-2.5/NOPB
2.5V 30mA SOT-23 Precision Voltage Reference IC 693-LM4030BMF-2.5/NOPB
2.5V Shunt Voltage Reference, 0.1% Tol, 30mA, SOT-23 Product overview: LM4030BMF-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030BMF-2.5/NO PB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 0.1% Tol, 30mA, SOT-23 Product overview: LM4030BMF-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030BMF-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4030BMF-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030BMF-2.5/NOPBDKR-ND
Voltage Reference LM4030BMF-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030BMF-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030BMF-2.5/NOPBCT-ND
Voltage Reference LM4030BMF-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030BMF-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030BMF-2.5/NOPBTR-ND
Voltage Reference LM4030BMF-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30mA SOT-23-5

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments - 26AJ7303 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments
26AJ7303
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments 26AJ7303
VOLTAGE REF, SHUNT, 2.5V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM4030BMF-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030BMF-2.5/NOPB
Voltage Reference LM4030BMF-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 30 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4030BMF-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030BMF-2.5/NOPB
PMIC - Voltage Reference LM4030BMF-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-5

IC VREF SHUNT 0.1% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4030BMF-2.5/NOPB
Voltage References LM4030BMF-2.5/NOPB
Voltage References Ultra-Hi Prec Shunt Vtg Ref

Voltage References Ultra-Hi Prec Shunt Vtg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030BMF-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030BMF-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030BMF-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-5

IC VREF SHUNT 0.1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030BMF-2.5/NOPB 111793-LM4030BMF-2.5/NOPB 693-LM4030BMF-2.5/NOPB LM4030BMF-2.5/NOPBDKR-ND 26AJ7303 LM4030BMF-2.5/NOPB LM4030BMF-2.5/NOPB LM4030BMF-2.5/NOPB LM4030BMF-2.5/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4030BMF-2.5/NOPB 2.5V 30mA SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4.096 V SOT-23 Precision Voltage Reference IC - 693-LM4030CMF-4.096 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LM385-2.5 Micropower Voltage Reference - LM385D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers