Texas Instruments LM336-2.5-N Voltage Reference Diode LM336BZ-2.5/LFT3

Description
Voltage Reference Diode 3-TO-92
Request a Quote
Description
Voltage Reference Diode 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336BZ-2.5/LFT3 is a precision 2.5V shunt regulator diode in a TO-92 package, rated for operation from 0°C to +70°C. It has an initial tolerance of ±1%, a dynamic impedance of 0.2Ω, and operates over a current range of 400μA to 10mA. The device features low temperature coefficient and can be trimmed for minimized drift. It is available in a bulk packaging format with a 2000-unit reel quantity, and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

The LM336BZ-2.5/LFT3 is a precision 2.5V shunt regulator diode in a TO-92 package, rated for operation from 0°C to +70°C. It has an initial tolerance of ±1%, a dynamic impedance of 0.2Ω, and operates over a current range of 400μA to 10mA. The device features low temperature coefficient and can be trimmed for minimized drift. It is available in a bulk packaging format with a 2000-unit reel quantity, and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Dallas, TX, United States
LM336-2.5-N Voltage Reference Diode
LM336BZ-2.5/LFT3
LM336-2.5-N Voltage Reference Diode LM336BZ-2.5/LFT3
Voltage Reference Diode 3-TO-92

Voltage Reference Diode 3-TO-92

Buy Now Datasheet
Voltage Reference - LM336BZ-2.5/LFT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BZ-2.5/LFT3-ND
Voltage Reference LM336BZ-2.5/LFT3-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Buy Now Datasheet
Voltage Reference - LM336BZ-2.5/LFT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BZ-2.5/LFT3
Voltage Reference LM336BZ-2.5/LFT3
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-92-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BZ-2.5/LFT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BZ-2.5/LFT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BZ-2.5/LFT3
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM336BZ-2.5/LFT3
PMIC - Voltage Reference LM336BZ-2.5/LFT3
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BZ-2.5/LFT3 LM336BZ-2.5/LFT3-ND LM336BZ-2.5/LFT3 LM336BZ-2.5/LFT3 LM336BZ-2.5/LFT3
Product Name LM336-2.5-N Voltage Reference Diode Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXZ - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
 - LM385Z-1.2/T4 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers