Texas Instruments LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5X-2HJ/NOPB

Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23
Request a Quote
Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM27 is a precision thermostat in a 5-lead SOT-23 package, designed for thermal monitoring and shutdown control in applications such as microprocessor thermal management, appliances, and industrial systems. It operates from a 2.7V to 5.5V supply with a maximum quiescent current of 40μA and features a factory-programmed overtemperature shutdown trip point of 140°C with typical hysteresis of 2°C or 10°C, selectable via the HYST pin. The device includes an open-drain active-low digital output, an analog temperature-proportional output with a -10.7mV/°C slope, and ±3°C maximum accuracy over the specified temperature range. It supports CMOS logic levels and requires no external components. The SOT-23 package has dimensions consistent with standard 5-pin SOT-23 packaging, and the part is rated for operation from -40°C to +150°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The LM27 is a precision thermostat in a 5-lead SOT-23 package, designed for thermal monitoring and shutdown control in applications such as microprocessor thermal management, appliances, and industrial systems. It operates from a 2.7V to 5.5V supply with a maximum quiescent current of 40μA and features a factory-programmed overtemperature shutdown trip point of 140°C with typical hysteresis of 2°C or 10°C, selectable via the HYST pin. The device includes an open-drain active-low digital output, an analog temperature-proportional output with a -10.7mV/°C slope, and ±3°C maximum accuracy over the specified temperature range. It supports CMOS logic levels and requires no external components. The SOT-23 package has dimensions consistent with standard 5-pin SOT-23 packaging, and the part is rated for operation from -40°C to +150°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-2HJ/NOPB - Texas Instruments
Dallas, TX, United States
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat
LM27CIM5X-2HJ/NOPB
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5X-2HJ/NOPB
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23

SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-2HJ/NOPB - 119828-LM27CIM5X-2HJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-2HJ/NOPB
119828-LM27CIM5X-2HJ/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-2HJ/NOPB 119828-LM27CIM5X-2HJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 119828-LM27CIM5X-2HJ /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 140°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): MAX6505UTP085+T; ADT6501ARJP075; LM27CIM5-1HJ/HAPB; LM27CIM5X-2HJ/NOPB; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119828-LM27CIM5X-2HJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 140°C
Output Function: /OverTemp, VTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 15μA
Alternative Parts (Cross-Reference): MAX6505UTP085+T; ADT6501ARJP075; LM27CIM5-1HJ/HAPB; LM27CIM5X-2HJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM27CIM5X-2HJ/NOPB 119828-LM27CIM5X-2HJ/NOPB
Product Name LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-2HJ/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM56 Dual Output Low Power Thermostat - LM56CIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts
View Details
7 suppliers