Texas Instruments LM335 Precision Temperature Sensor LM335H/NOPB

Description
Precision Temperature Sensor 3-TO -40 to 100
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM335 Precision Temperature Sensor - LM335H/NOPB - Texas Instruments
Dallas, TX, United States
LM335 Precision Temperature Sensor
LM335H/NOPB
LM335 Precision Temperature Sensor LM335H/NOPB
Precision Temperature Sensor 3-TO -40 to 100

Precision Temperature Sensor 3-TO -40 to 100

Buy Now Datasheet
Analog and Digital Output - 296-39007-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-39007-ND
Analog and Digital Output 296-39007-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-46-3

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H/NOPB - 019095-LM335H/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H/NOPB
019095-LM335H/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H/NOPB 019095-LM335H/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019095-LM335H/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±6°C (±9°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: TO (NDT) Testing Conditions: 25°C (-40°C to 100°C) Alternative Parts (Cross-Reference): AD590JH; LM35DT; LM35H/NOPB; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019095-LM335H/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: TO (NDT)
Testing Conditions: 25°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): AD590JH; LM35DT; LM35H/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335H/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335H/NOPB
SENSOR ANALOG -40C-100C TO46-3

SENSOR ANALOG -40C-100C TO46-3

Supplier's Site
Temperature Sensor, To-46-3, 335; Ic Output Type Texas Instruments - 29AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, To-46-3, 335; Ic Output Type Texas Instruments
29AH6295
Temperature Sensor, To-46-3, 335; Ic Output Type Texas Instruments 29AH6295
TEMPERATURE SENSOR, TO-46-3, 335; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:5V; Supply Voltage RoHS Compliant: Yes

TEMPERATURE SENSOR, TO-46-3, 335; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM335H/NOPB 296-39007-ND 019095-LM335H/NOPB LM335H/NOPB 29AH6295
Product Name LM335 Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335H/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, To-46-3, 335; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Standards and Certifications RoHS RoHS
Input Voltage 5 to ? volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details