Texas Instruments LM235A Precision Temperature Sensor LM235AH

Description
Precision Temperature Sensor 3-TO -40 to 125
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Dallas, TX, United States
LM235A Precision Temperature Sensor
LM235AH
LM235A Precision Temperature Sensor LM235AH
Precision Temperature Sensor 3-TO -40 to 125

Precision Temperature Sensor 3-TO -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM235AH-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM235AH-ND
Analog and Digital Output LM235AH-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH - 1197181-LM235AH - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH
1197181-LM235AH
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH 1197181-LM235AH
Manufacturer: Texas Instruments Win Source Part Number: 1197181-LM235AH Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2.7°C) Categories: Sensors, Transducers Supplier Device Package: TO-46-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1197181-LM235AH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2.7°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Analog and Digital Output - LM235AH - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM235AH
Analog and Digital Output LM235AH
SENSOR ANALOG -40C-125C TO46-3

SENSOR ANALOG -40C-125C TO46-3

Supplier's Site Datasheet
Analog and Digital Output - LM235AH - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM235AH
Analog and Digital Output LM235AH
LM235A - ANALOG OUT TEMPERATURE

LM235A - ANALOG OUT TEMPERATURE

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM235AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM235AH
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM235AH
LM235A - ANALOG OUT TEMPERATURE

LM235A - ANALOG OUT TEMPERATURE

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM235AH LM235AH-ND 1197181-LM235AH LM235AH LM235AH
Product Name LM235A Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers