The LM56 is a precision low power thermostat with two digital outputs that trigger at user-definable temperature trip points, using an internal 1.250 V bandgap reference and three external resistors. It operates from a 2.7 V to 10 V supply, draws a maximum supply current of 230 μA, and features a fixed 5 °C hysteresis. The device is available in an 8-lead VSSOP package and operates over a temperature range of −40 °C to +125 °C. Temperature trip point accuracy at +25 °C is ±3 °C maximum for the LM56CIM variant. Digital outputs support TTL logic levels and are intended for applications such as microprocessor thermal management, fan control, and system protection.
Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1054918-LM56CIMM/NOP
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LOW POWER THERMOSTAT, 3C, MSOP-8; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SENSOR ANALOG -40C-125C 8VSSOP
LM56 DUAL OUTPUT RESISTOR-PROGRA
SENSOR ANALOG -40C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56CIMM/NOPB | LM56CIMM/NOPBDKR-ND | 1054918-LM56CIMM/NOPB | 67AH2756 | LM56CIMM/NOPB | LM56CIMM/NOPB |
| Product Name | LM56 Dual Output Low Power Thermostat | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMM/NOPB | Low Power Thermostat, 3C, Msop-8; Ic Out; Msl Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |