Texas Instruments LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57CISD-5/NOPB

Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet
Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57CISD-5/NOPB - Texas Instruments
Dallas, TX, United States
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor
LM57CISD-5/NOPB
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57CISD-5/NOPB
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-5/NOPB - 779351-LM57CISD-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-5/NOPB
779351-LM57CISD-5/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-5/NOPB 779351-LM57CISD-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779351-LM57CISD-5/NO PB Packaging: Reel package Operating Temperature Range: -50°C ~ 150°C Features: Selectable Trip Point, Trip Test Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Open Drain, Push-Pull Operating Supply Voltage: 2.4 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±2.3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: LM57C Categories: Sensors, Transducers Operating Supply Current: 24μA Manufacturer Package: 8-WSON (2.5x2.5) Alternative Parts (Cross-Reference): MCP9501PT-065E/OT; MCP9501PT-035E/OT; BDE0100G; MCP9501PT-015E/OT; Introduction Date: May 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779351-LM57CISD-5/NOPB
Packaging: Reel package
Operating Temperature Range: -50°C ~ 150°C
Features: Selectable Trip Point, Trip Test
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 2.4 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±2.3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: LM57C
Categories: Sensors, Transducers
Operating Supply Current: 24μA
Manufacturer Package: 8-WSON (2.5x2.5)
Alternative Parts (Cross-Reference): MCP9501PT-065E/OT; MCP9501PT-035E/OT; BDE0100G; MCP9501PT-015E/OT;
Introduction Date: May 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Solid State - LM57CISD-5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM57CISD-5/NOPB
Thermostats - Solid State LM57CISD-5/NOPB
THERMOSTAT PROG ACT HI/LOW 8WSON

THERMOSTAT PROG ACT HI/LOW 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM57CISD-5/NOPB 779351-LM57CISD-5/NOPB LM57CISD-5/NOPB
Product Name LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57CISD-5/NOPB Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers