Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-150/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-150/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-150/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-150/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-150/NOPB - 778828-LM26LVCISD-150/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-150/NOPB
778828-LM26LVCISD-150/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-150/NOPB 778828-LM26LVCISD-150/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778828-LM26LVCISD-15 0/NOPB Packaging: Reel package Operating Temperature Range: -50°C ~ 150°C Features: Trip Test Package: 6-WDFN Exposed Pad Mounting: SMD Output Type: Open Drain, Push-Pull Operating Supply Voltage: 1.6 V ~ 5.5 V Output: Active High, Active Low Switching Temperature: 150°C Output Function: OverTemp, /OverTemp, VTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: LM26LV Categories: Sensors, Transducers Operating Supply Current: 8μA Manufacturer Package: 6-WSON (2.2x2.5) Current - Output (Maximum): 7mA Alternative Parts (Cross-Reference): LM26LVQISDX-130/NOPB ; LM26LVQISD-130/NOPB; TMP12FP; BDJ0700HFV-TR; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778828-LM26LVCISD-150/NOPB
Packaging: Reel package
Operating Temperature Range: -50°C ~ 150°C
Features: Trip Test
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Open Drain, Push-Pull
Operating Supply Voltage: 1.6 V ~ 5.5 V
Output: Active High, Active Low
Switching Temperature: 150°C
Output Function: OverTemp, /OverTemp, VTemp
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: LM26LV
Categories: Sensors, Transducers
Operating Supply Current: 8μA
Manufacturer Package: 6-WSON (2.2x2.5)
Current - Output (Maximum): 7mA
Alternative Parts (Cross-Reference): LM26LVQISDX-130/NOPB; LM26LVQISD-130/NOPB; TMP12FP; BDJ0700HFV-TR;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26LVCISD-150/NOPB 778828-LM26LVCISD-150/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-150/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM335 Precision Temperature Sensor - LM335AM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers