Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIM3X/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60BIM3X/NOPB
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60BIM3X/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3X/NOPB - 126263-LM60BIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3X/NOPB
126263-LM60BIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3X/NOPB 126263-LM60BIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 126263-LM60BIM3X/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -25°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-25°C to 125°C) Alternative Parts (Cross-Reference): TC03VNBG; TC02VNBG; TC02VNB; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Power Management, HVAC, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 126263-LM60BIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -25°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-25°C to 125°C)
Alternative Parts (Cross-Reference): TC03VNBG; TC02VNBG; TC02VNB;
Introduction Date: July 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Power Management, HVAC, Computers & Computer Peripherals

Buy Now Datasheet
Analog and Digital Output - LM60BIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIM3X/NOPBDKR-ND
Analog and Digital Output LM60BIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60BIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIM3X/NOPBTR-ND
Analog and Digital Output LM60BIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60BIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60BIM3X/NOPBCT-ND
Analog and Digital Output LM60BIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments - 26AJ7369 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments
26AJ7369
Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments 26AJ7369
TEMPERATURE SENSOR, 3DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-25°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 3DEG C, SOT-23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-25°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM60BIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM60BIM3X/NOPB
Analog and Digital Output LM60BIM3X/NOPB
SENSOR ANALOG -25C-125C SOT23-3

SENSOR ANALOG -25C-125C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60BIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60BIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60BIM3X/NOPB
SENSOR ANALOG -25C-125C SOT23-3

SENSOR ANALOG -25C-125C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60BIM3X/NOPB 126263-LM60BIM3X/NOPB LM60BIM3X/NOPBDKR-ND 26AJ7369 LM60BIM3X/NOPB LM60BIM3X/NOPB
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60BIM3X/NOPB Analog and Digital Output Temperature Sensor, 3Deg C, Sot-23-3; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts 2.7 to 10 volts
Impedance 0.8000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35DM - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
4 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
5 suppliers
LM235 Precision Temperature Sensor - LM235H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers