Texas Instruments LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57BISDX-5/NOPB

Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet
Description
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISDX-5/NOPB - Texas Instruments
Dallas, TX, United States
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor
LM57BISDX-5/NOPB
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor LM57BISDX-5/NOPB
Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISDX-5/NOPB - 923280-LM57BISDX-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISDX-5/NOPB
923280-LM57BISDX-5/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISDX-5/NOPB 923280-LM57BISDX-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923280-LM57BISDX-5/N OPB Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-WSON (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM57BISD-5X, LM57BISDX-5/NOPB-ND, -296-38141-1-ND, 296-38141-2, LM57BISDX-5, 296-38141-6, LM57BISD-5X-ND, LM57BISDX-5-ND, LM57BISD-5X/NOPB, 296-38141-1

Manufacturer: Texas Instruments
Win Source Part Number: 923280-LM57BISDX-5/NOPB
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-WSON (2.5x2.5)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-WSON (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM57BISD-5X, LM57BISDX-5/NOPB-ND, -296-38141-1-ND, 296-38141-2, LM57BISDX-5, 296-38141-6, LM57BISD-5X-ND, LM57BISDX-5-ND, LM57BISD-5X/NOPB, 296-38141-1

Buy Now Datasheet
Thermostats - Solid State - LM57BISDX-5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM57BISDX-5/NOPB
Thermostats - Solid State LM57BISDX-5/NOPB
THERMOSTAT PROG ACT HI/LOW 8WSON

THERMOSTAT PROG ACT HI/LOW 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM57BISDX-5/NOPB 923280-LM57BISDX-5/NOPB LM57BISDX-5/NOPB
Product Name LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57BISDX-5/NOPB Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers