Texas Instruments PMIC - PMIC - Voltage Reference - LM313H LM313H

Description
Manufacturer: Texas Instruments Win Source Part Number: 071184-LM313H Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±5% Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 5μVrms Current - Cathode: 500μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-46-2, Metal Can Nominal Output Voltage (Min/Fixed): 1.22V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071184-LM313H Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±5% Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 5μVrms Current - Cathode: 500μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-46-2, Metal Can Nominal Output Voltage (Min/Fixed): 1.22V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM313H - 071184-LM313H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM313H
071184-LM313H
PMIC - PMIC - Voltage Reference - LM313H 071184-LM313H
Manufacturer: Texas Instruments Win Source Part Number: 071184-LM313H Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±5% Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 5μVrms Current - Cathode: 500μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-46-2, Metal Can Nominal Output Voltage (Min/Fixed): 1.22V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071184-LM313H
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±5%
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 5μVrms
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-46-2, Metal Can
Nominal Output Voltage (Min/Fixed): 1.22V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.22V Precision Voltage Reference IC
693-LM313H
1.22V Precision Voltage Reference IC 693-LM313H
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.22V, MBCY2, METAL CAN, TO-46, 2 PIN Product overview: LM313H from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.22V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.22V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM313H can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.22V, MBCY2, METAL CAN, TO-46, 2 PIN Product overview: LM313H from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.22V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.22V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM313H can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Reference - LM313H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM313H
PMIC - Voltage Reference LM313H
IC VREF SHUNT 5% TO2

IC VREF SHUNT 5% TO2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM313H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM313H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM313H
IC VREF SHUNT 5% TO2

IC VREF SHUNT 5% TO2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 071184-LM313H 693-LM313H LM313H LM313H
Product Name PMIC - PMIC - Voltage Reference - LM313H 1.22V Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; TO-46-2, Metal Can Other; TO-46-2 Other; TO-46-2 Metal Can
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
PMIC - Voltage Reference - ADR01BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details