Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7 - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20CIM7
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20CIM7
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Analog and Digital Output - LM20CIM7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20CIM7TR-ND
Analog and Digital Output LM20CIM7TR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Electronic Surplus - LM20CIM7 - 1197031-LM20CIM7 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM20CIM7
1197031-LM20CIM7
Electronic Surplus - LM20CIM7 1197031-LM20CIM7
Manufacturer: Texas Instruments Win Source Part Number: 1197031-LM20CIM7 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C ~ 30°C (-55°C ~ 130°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 130°C Accuracy - Highest (Lowest): ±4°C (±5°C) Categories: Sensors, Transducers Supplier Device Package: SC-70-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 130°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197031-LM20CIM7
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C ~ 30°C (-55°C ~ 130°C)
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 130°C
Accuracy - Highest (Lowest): ±4°C (±5°C)
Categories: Sensors, Transducers
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -55°C ~ 130°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20CIM7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20CIM7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20CIM7
ANALOG VOLTAGE OUTPUT SENSOR, 5C

ANALOG VOLTAGE OUTPUT SENSOR, 5C

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20CIM7 LM20CIM7TR-ND 1197031-LM20CIM7 LM20CIM7
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Analog and Digital Output Electronic Surplus - LM20CIM7 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers