Texas Instruments LM34 Precision Fahrenheit Temperature Sensor LM34DH

Description
Precision Fahrenheit Temperature Sensor 3-TO 0 to 100
Request a Quote
Description
Precision Fahrenheit Temperature Sensor 3-TO 0 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM34DH is a precision integrated-circuit temperature sensor calibrated in degrees Fahrenheit, with a linear output of 10.0 mV/°F and an accuracy of ±1.5°F over a 0°F to 100°F range. It operates from 5 to 30 volts and draws less than 90 μA. The device is packaged in a hermetic TO-46 transistor package measuring 4.699 mm × 4.699 mm and has a low output impedance of 0.4 Ω for a 1-mA load. It exhibits typical nonlinearity of ±0.5°F and self-heating of less than 0.2°F in still air.

Datasheet Summary
Powered by GS/AI

The LM34DH is a precision integrated-circuit temperature sensor calibrated in degrees Fahrenheit, with a linear output of 10.0 mV/°F and an accuracy of ±1.5°F over a 0°F to 100°F range. It operates from 5 to 30 volts and draws less than 90 μA. The device is packaged in a hermetic TO-46 transistor package measuring 4.699 mm × 4.699 mm and has a low output impedance of 0.4 Ω for a 1-mA load. It exhibits typical nonlinearity of ±0.5°F and self-heating of less than 0.2°F in still air.

Suppliers

Company
Product
Description
Supplier Links
LM34 Precision Fahrenheit Temperature Sensor - LM34DH - Texas Instruments
Dallas, TX, United States
LM34 Precision Fahrenheit Temperature Sensor
LM34DH
LM34 Precision Fahrenheit Temperature Sensor LM34DH
Precision Fahrenheit Temperature Sensor 3-TO 0 to 100

Precision Fahrenheit Temperature Sensor 3-TO 0 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DH - 019159-LM34DH - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DH
019159-LM34DH
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DH 019159-LM34DH
Manufacturer: Texas Instruments Win Source Part Number: 019159-LM34DH Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: 32°F to 212°F Accuracy - Highest (Lowest): ±3°F Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: TO (NDT) Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019159-LM34DH
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: 32°F to 212°F
Accuracy - Highest (Lowest): ±3°F
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM34DH-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM34DH-ND
Analog and Digital Output LM34DH-ND
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-46-3

Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-46-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM34DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM34DH
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM34DH
LM34 - ANALOG OUTPUT TEMPERATURE

LM34 - ANALOG OUTPUT TEMPERATURE

Supplier's Site
Analog and Digital Output - LM34DH - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM34DH
Analog and Digital Output LM34DH
LM34 - ANALOG OUTPUT TEMPERATURE

LM34 - ANALOG OUTPUT TEMPERATURE

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM34DH 019159-LM34DH LM34DH-ND LM34DH LM34DH
Product Name LM34 Precision Fahrenheit Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DH Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 5 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-DPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers