Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGSR ADS1018IDGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141586-ADS1018IDGSR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Temperature Sensor Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS1018 Categories: Integrated Circuits (ICs) Sampling Rate: 3.3k Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1018QDGSRQ1; ADS1018IDGST; Introduction Date: December 18, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141586-ADS1018IDGSR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Temperature Sensor Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS1018 Categories: Integrated Circuits (ICs) Sampling Rate: 3.3k Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1018QDGSRQ1; ADS1018IDGST; Introduction Date: December 18, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGSR - 1141586-ADS1018IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGSR
1141586-ADS1018IDGSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGSR 1141586-ADS1018IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1141586-ADS1018IDGSR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Temperature Sensor Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS1018 Categories: Integrated Circuits (ICs) Sampling Rate: 3.3k Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): ADS1018QDGSRQ1; ADS1018IDGST; Introduction Date: December 18, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141586-ADS1018IDGSR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: PGA, Temperature Sensor
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: ADS1018
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.3k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): ADS1018QDGSRQ1; ADS1018IDGST;
Introduction Date: December 18, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1141586-ADS1018IDGSR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGSR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1140ELHLT-T - 908835-A1140ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details