Texas Instruments ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers ISO35DW

Description
Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DW - Texas Instruments
Dallas, TX, United States
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers
ISO35DW
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers ISO35DW
Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85

Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Isolated 3.3V SOIC Interface Transceiver IC
901-ISO35DW
Isolated 3.3V SOIC Interface Transceiver IC 901-ISO35DW
1Mbps Isolated RS-485/422 Transceiver, 2.5kVrms, 3.3V, SOIC Product overview: ISO35DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO35DW can be used for catalog matching and distributor lookup.

1Mbps Isolated RS-485/422 Transceiver, 2.5kVrms, 3.3V, SOIC Product overview: ISO35DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO35DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments - 28AH2691 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments
28AH2691
Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments 28AH2691
IC, FULL-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

IC, FULL-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO35DW
Digital Isolators ISO35DW
Digital Isolators Iso 3.3V Full & Half Duplex RS-485 Xcvr

Digital Isolators Iso 3.3V Full & Half Duplex RS-485 Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO35DW 901-ISO35DW 28AH2691 ISO35DW
Product Name ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers Isolated 3.3V SOIC Interface Transceiver IC Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments Digital Isolators
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.6V; Other; 3.15 Other; 3.15V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS96172CJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology RS422; RS485; RS422, RS485
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
DS26F32MQML Quad Differential Line Receivers - DS26F32MW/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
3 suppliers