Texas Instruments MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX202IDRG4

Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDRG4 - Texas Instruments
Dallas, TX, United States
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
MAX202IDRG4
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX202IDRG4
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-MAX202IDRG4
Dual 5V SOIC Interface Transceiver IC 710-MAX202IDRG4
IC TXRX DUAL RS232 5V 16-SOIC Product overview: MAX202IDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202IDRG4 can be used for catalog matching and distributor lookup.

IC TXRX DUAL RS232 5V 16-SOIC Product overview: MAX202IDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MAX202IDRG4 - 1212589-MAX202IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX202IDRG4
1212589-MAX202IDRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX202IDRG4 1212589-MAX202IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1212589-MAX202IDRG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Family Name: MAX202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX202ECSE-T; MAX202ECSE+; MAX202ECSE+G068; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1212589-MAX202IDRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX202ECSE-T; MAX202ECSE+; MAX202ECSE+G068;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MAX202IDRG4 710-MAX202IDRG4 1212589-MAX202IDRG4
Product Name MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX202IDRG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers
AM26C32-EP Enhanced Product Quadruple Differential Line Receiver - AM26C32MDREP - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers