Texas Instruments DS34LV87T Enhanced CMOS Quad Differential Line Driver DS34LV87TMX/NOPB

Description
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS34LV87T Enhanced CMOS Quad Differential Line Driver
DS34LV87TMX/NOPB
DS34LV87T Enhanced CMOS Quad Differential Line Driver DS34LV87TMX/NOPB
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TMX/NOPB - 014792-DS34LV87TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TMX/NOPB
014792-DS34LV87TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TMX/NOPB 014792-DS34LV87TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014792-DS34LV87TMX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS34LV87TM/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014792-DS34LV87TMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS34LV87TM/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS34LV87TMX/NOPB
Quad SOIC Interface Transceiver IC 710-DS34LV87TMX/NOPB
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 Product overview: DS34LV87TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV87TMX/NOPB can be used for catalog matching and distributor lookup.

Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 Product overview: DS34LV87TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV87TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS34LV87TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS34LV87TMX/NOPB
Drivers, Receivers, Transceivers DS34LV87TMX/NOPB
DS34LV87T ENHANCED CMOS QUAD DIF

DS34LV87T ENHANCED CMOS QUAD DIF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
DS34LV87TMX/NOPB
RS-422 Interface IC DS34LV87TMX/NOPB
RS-422 Interface IC Enhanced CMOS Quad Diff Line Dvr

RS-422 Interface IC Enhanced CMOS Quad Diff Line Dvr

Buy Now Datasheet
Rs422 Line Driver, -40 To 85Deg C Rohs Compliant Texas Instruments - 03AJ0226 - Newark, An Avnet Company
Chicago, IL, United States
Rs422 Line Driver, -40 To 85Deg C Rohs Compliant Texas Instruments
03AJ0226
Rs422 Line Driver, -40 To 85Deg C Rohs Compliant Texas Instruments 03AJ0226
RS422 LINE DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

RS422 LINE DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS34LV87TMX/NOPB 014792-DS34LV87TMX/NOPB 710-DS34LV87TMX/NOPB DS34LV87TMX/NOPB DS34LV87TMX/NOPB 03AJ0226
Product Name DS34LV87T Enhanced CMOS Quad Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TMX/NOPB Quad SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422 Interface IC Rs422 Line Driver, -40 To 85Deg C Rohs Compliant Texas Instruments
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 30000 kbps 30000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS8921 Differential Line Drivers and Receiver Pair - DS8921ATM - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
# of Tx 1 #
# of Rx 1 #
View Details
4 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174ME/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers