The MAX211 is a 5V multichannel RS-232 line driver and receiver with ±15kV ESD protection, providing an interface between an asynchronous communication controller and a serial-port connector. It features four drivers and five receivers, operates up to 120kbit/s, and requires four external 0.1µF capacitors for charge pump operation. The device is available in a 28-pin SOIC package measuring 17.9mm × 10.3mm, and meets TIA/EIA-232-F and ITU V.28 standards. It supports active-low enable and active-high shutdown modes, with typical shutdown current of 1µA. The MAX211IDWG4 variant operates over a temperature range of -40°C to 85°C and is RoHS compliant with lead-free finish.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | MAX211IDWG4 |
| Product Name | MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection |
| Technology | RS232 |
| Device Type | Line / Bus Driver; Receiver |
| Features | RoHS |
| # of Rx | 5 # |