Precision Lowest Cost Isolation Amplifier 8-PDIP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 070204-ISO122PE4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Family Name: ISO122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD206AY; 277K; 277A;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Isolated Amplifier, 50kHz BW, 1.5kV Isolation, ±10V Input, PDIP Product overview: ISO122PE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122PE4 can be used for catalog matching and distributor lookup.
10-V INPUT, VOLTAGE SENSING ISOL
Isolation Amplifier 1 Circuit No 8-PDIP
Isolation Amplifiers Precision Low Cost Isolation Amp
10-V INPUT, VOLTAGE SENSING ISOL
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO122PE4 | 070204-ISO122PE4 | 687-ISO122PE4 | 296-ISO122PE4-ND | ISO122PE4 | ISO122PE4 | ISO122PE4 |
| Product Name | ISO122 Precision Lowest Cost Isolation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO122PE4 | Isolated 50kHz 1.5kV 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Isolaltion Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | Rail/Tube | DIP; "16-DIP (0.300"", 7.62mm), 8 Leads" | DIP; 16-DIP (0.300\", 7.62mm), 8 Leads | 16-DIP (0.300, 7.62mm), 8 Leads | |
| Supply Voltage (VS) | 4.5 to 18 volts | 18 volts | 36 volts | ||||
| Source Current (IS) | 5 milliamps | 5.5 milliamps | 5.5 milliamps |