Precision, Low Power Instrumentation Amplifier 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation amplifier,INA118U SO8
Instrumentation amplifier,INA118U SO8
Instrumentation amplifier,INA118U SO8
Manufacturer: Texas Instruments
Win Source Part Number: 001760-INA118U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD622ARZ; SN412014DRE4; INA128U;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Sensing & Instrumentation, Medical
1-Ch Instrumentation Amp, 800kHz BW, 98dB CMRR, ±18V, SOIC Product overview: INA118U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118U can be used for catalog matching and distributor lookup.
INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.8MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC, INSTR AMP, 800KHZ, 110DB, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.9V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA118U | INA118U-ND | 2315512 | 2315512P | 001760-INA118U | 687-INA118U | 17042768 | INA118U | INA118U | 28AH2594 | INA118U | INA118U |
| Product Name | INA118 Precision, Low Power Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U | 800kHz 18V SOIC Operational Amplifier IC | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Instr Amp, 800Khz, 110Db, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||||
| CMRR | 107 dB | |||||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 36 volts | 2.7 volts | 2.7 volts | |||||||
| IBIAS | 0.0050 µA | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA |