Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Manufacturer: Texas Instruments
Win Source Part Number: 1016640-AMC1200STDUB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.4mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Isolation Amplifier, 1 Func, 800V Isolation-Min, 0.1MHz Band Width, PDSO8
Isolation Amp, 100kHz BW, 4kV Iso, 5.5V, SOP, 1CH Product overview: AMC1200STDUBRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 4kV, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 4kV, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200STDUBRQ1 can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
Isolation Amplifiers Auto Catalog 4kV
ISOLATION AMP, 100KHZ, SOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4kV; Supply Voltage Range:2.7V to 5.5V, 4.5V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Bandwidth:100kHz; Gain RoHS Compliant: Yes
Isolation Amplifier 1 Circuit Differential 8-SOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | AMC1200STDUBRQ1 | 296-34975-2-ND | 1016640-AMC1200STDUBRQ1 | AMC1200STDUBRQ1 | 687-AMC1200STDUBRQ1 | AMC1200STDUBRQ1 | AMC1200STDUBRQ1 | AMC1200STDUBRQ1 | AMC1200STDUBRQ1 | 28AH1902 | AMC1200STDUBRQ1 |
| Product Name | AMC1200-Q1 Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200STDUBRQ1 | 100kHz 4kV 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Isolation Amp, 100Khz, Sop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOP | 8-SMD, Gull Wing | SOP; 8-SOP | SOP; SOP8 | Tape and Reel | Surface Mount | Surface Mount | 8-SMD, Gull Wing | |||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Number of Pins | 8 |