The GD75232PWR is a multiple RS-232 driver and receiver IC in a 20-pin TSSOP package, measuring 6.5mm by 6.4mm, designed for interfacing UARTs with RS-232 serial ports at data rates up to 120kbits. It complies with TIA/EIA-232-F and ITU V.28 standards, operates from 0°C to 70°C, and features five receivers and three drivers. The device is pin-compatible with SN75C185 and includes ESD protection rated to 1500V HBM, 500V CDM, and 200V MM.
Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70
5-V multichannel 120kbps RS-232 line driver/receiver with +/-7.5V output & +/-1.5-kV ESD protection 20-TSSOP 0 to 70 Product overview: GD75232PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -7.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -7.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 016676-GD75232PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: GD75232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Alternative Parts (Cross-Reference): ST75185C; ST75185CTR; ST75C185BN;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 3/5 20TSSOP
RS-232 Interface IC Mult RS232 Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | GD75232PWR | 710-GD75232PWR | 016676-GD75232PWR | GD75232PWR | GD75232PWR |
| Product Name | GD75232 Multiple RS-232 Drivers And Receivers | -7.5V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - GD75232PWR | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # |