Texas Instruments DS26C32AMQML CMOS Quad Differential Line Receivers DS26C32AMWG/883

Description
CMOS Quad Differential Line Receivers 16-CFP -55 to 125
Request a Quote
Description
CMOS Quad Differential Line Receivers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS26C32AMWG/883 is a quad differential line receiver designed to meet RS-422, RS-423, and Federal Standards 1020 and 1030, with CMOS low-power operation. It features a ±7V common mode input range, 200 mV input sensitivity, and TRI-STATE outputs with 6 mA sink and source capability. The device is housed in a 16-pin CFP package (NAC) with an operating temperature range of −55°C to +125°C. It includes fail-safe input circuitry and internal pull-up/pull-down resistors for unused channels.

Datasheet Summary
Powered by GS/AI

The DS26C32AMWG/883 is a quad differential line receiver designed to meet RS-422, RS-423, and Federal Standards 1020 and 1030, with CMOS low-power operation. It features a ±7V common mode input range, 200 mV input sensitivity, and TRI-STATE outputs with 6 mA sink and source capability. The device is housed in a 16-pin CFP package (NAC) with an operating temperature range of −55°C to +125°C. It includes fail-safe input circuitry and internal pull-up/pull-down resistors for unused channels.

Suppliers

Company
Product
Description
Supplier Links
DS26C32AMQML CMOS Quad Differential Line Receivers - DS26C32AMWG/883 - Texas Instruments
Dallas, TX, United States
DS26C32AMQML CMOS Quad Differential Line Receivers
DS26C32AMWG/883
DS26C32AMQML CMOS Quad Differential Line Receivers DS26C32AMWG/883
CMOS Quad Differential Line Receivers 16-CFP -55 to 125

CMOS Quad Differential Line Receivers 16-CFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-DS26C32AMWG/883
Quad Interface Transceiver IC 710-DS26C32AMWG/883
CMOS Quad Differential Line Receivers 16-CFP -55 to 125 Product overview: DS26C32AMWG/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32AMWG/883 can be used for catalog matching and distributor lookup.

CMOS Quad Differential Line Receivers 16-CFP -55 to 125 Product overview: DS26C32AMWG/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32AMWG/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1149193-DS26C32AMWG/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1149193-DS26C32AMWG/883
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1149193-DS26C32AMWG/883
Win Source Part Number: 1149193-DS26C32AMWG/ 883 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-CSOIC (0.241", 6.12mm Width) Supplier Device Package: 16-CFP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): DS26C32AMWG883; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DS26C32AMWG/883 ,NATNSCDS26C32AMWG/8 83 RoHS Status: RoHS non-compliant

Win Source Part Number: 1149193-DS26C32AMWG/883
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-CSOIC (0.241", 6.12mm Width)
Supplier Device Package: 16-CFP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): DS26C32AMWG883;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-DS26C32AMWG/883,NATNSCDS26C32AMWG/883
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS26C32AMWG/883
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS26C32AMWG/883
IC RECEIVER HALF 0/4 16CFP

IC RECEIVER HALF 0/4 16CFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26C32AMWG/883 710-DS26C32AMWG/883 1149193-DS26C32AMWG/883 DS26C32AMWG/883
Product Name DS26C32AMQML CMOS Quad Differential Line Receivers Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 755-CLC021AVGZ-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 400000 kbps
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Interface - Interface - Serializers, Deserializers - CLC021AVGZ-5.0/NOPB - 202589-CLC021AVGZ-5.0/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 400000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers