The ISO3088 is an isolated half-duplex RS-485 transceiver designed for TIA/EIA-485/422 applications, offering 2500 V RMS isolation per UL 1577 and 4000 V isolation per CSA 62368-1. It operates from -40°C to +85°C, supports signaling rates up to 20 Mbps, and includes 50 kV/μs typical transient immunity. The device features 1/8 unit load for up to 256 nodes on a bus, fail-safe receiver, thermal shutdown, and 5-V tolerant 3.3-V logic inputs. It is housed in a 16-pin SOIC package measuring 10.30 mm × 7.50 mm, with ESD protection on bus pins and 16 pF typical bus capacitance.
Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Digital Isolators Iso 5V Full & Half Duplex RS-485 Xcvr
IC TXRX/ISO HALF 2/2 16SOIC
| Texas Instruments | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO3088DWG4 | ISO3088DWG4 | ISO3088DWG4 |
| Product Name | ISO3088 Isolated 5-V Half-Duplex RS-485 Transceivers | Digital Isolators | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |
| Device Type | Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 5.5 | Other |