The DS90C185 is a low-power serializer that converts 24-bit or 18-bit RGB video and control signals into a 4D+C LVDS interface for display modules, targeting portable battery-powered applications. It operates from a single 1.8-V supply and consumes 50 mW at 75-MHz pixel clock. The device supports pixel clocks from 25 to 105 MHz and displays up to 1400x1050 at 60 Hz. It is packaged in a 48-pin WQFN with dimensions 6 mm × 6 mm × 0.8 mm and operates from -10°C to 70°C. The part features sleep mode, spread spectrum clock compatibility, and selectable 18-bit or 24-bit RGB modes via the 18B_Mode input. A single LVDS output pair carries differential data and clock signals with a 100-Ω DC load requirement.
Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70
2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)
2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)
2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90C185SQ/NOPB | DS90C185SQ/NOPBCT-ND |
| Product Name | DS90C185 Low Power FPD-Link (LVDS) Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 1.8V |