The DS90CR481 is a 48-bit LVDS channel link serializer designed to convert 48 bits of CMOS/TTL data into eight LVDS data streams and a ninth LVDS clock stream, reducing cable complexity and size. It operates with input clock frequencies from 65 MHz to 112 MHz, achieving data throughputs of up to 5.376 Gbit/s. The device uses a 100-pin TQFP package with dimensions of 322.6 mm × 135.9 mm per tray, supports a supply voltage of 3.0 V to 3.6 V, and operates over a temperature range of -10°C to 70°C. It conforms to the ANSI/TIA/EIA-644-199
48-Bit LVDS Channel Link Serializer - 65 - 112 MHz 100-TQFP -10 to 70
5.38Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90CR481VJD/NOPB | DS90CR481VJD/NOPB-ND |
| Product Name | DS90CR481 48-Bit LVDS Channel Link Serializer - 65 - 112 MHz | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP |
| Logic Family | LVDS | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 3.3V |