Texas Instruments DS90C185 Low Power FPD-Link (LVDS) Serializer DS90C185SQX/NOPB

Description
Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70
Request a Quote Datasheet
Description
Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C185 Low Power FPD-Link (LVDS) Serializer
DS90C185SQX/NOPB
DS90C185 Low Power FPD-Link (LVDS) Serializer DS90C185SQX/NOPB
Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70

Low Power FPD-Link (LVDS) Serializer 48-WQFN -10 to 70

Buy Now Datasheet
Serializers, Deserializers - DS90C185SQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90C185SQX/NOPB-ND
Serializers, Deserializers DS90C185SQX/NOPB-ND
2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)

2.94Gbps Serializer 28 Input 4 Output 48-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90C185SQX/NOPB DS90C185SQX/NOPB-ND
Product Name DS90C185 Low Power FPD-Link (LVDS) Serializer Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST - SCAN928028TUFX - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124QVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers