The DS90UB929-Q1 is an HDMI to FPD-Link III bridge serializer that converts HDMI v1.4b inputs to a single-lane high-speed serial stream for transmission over coaxial or shielded twisted-pair cables. It supports video resolutions up to WXGA and 720p at 60 Hz with 24-bit color depth, extracts up to eight channels of HDMI audio, and includes I2C bidirectional control. The device is AEC-Q100 qualified for automotive applications with an operating temperature range of -40°C to +105°C and is packaged in a 64-pin VQFN with a body size of 9.00 mm × 9.00 mm.
720p FPD-Link III Serializer 64-VQFN -40 to 105
5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB929TRGCRQ1 | 296-DS90UB929TRGCRQ1TR-ND |
| Product Name | DS90UB929-Q1 720p FPD-Link III Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN | Other; 64-VFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |