The LMH0340 is a 3 Gbps SDI serializer with an integrated cable driver, designed to interface with FPGAs via a 5-bit LVDS data bus and SMBus control, supporting SMPTE 424M, SMPTE 292M, SMPTE 259M-C, and DVB-ASI standards. It is housed in a 48-pin WQFN package with a -40°C to 85°C industrial operating temperature range and typical power dissipation of 440 mW. The device includes an integrated TXCLK PLL to reduce clock jitter, with typical output jitter of 30 ps at HD and 3G rates.
3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface 48-WQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Serdes |
| Product Number | LMH0340SQE/NOPB |
| Product Name | LMH0340 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface |
| Package Type | Other; WQFN |