Texas Instruments DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz DS90CR484AVJDX/NOPB

Description
48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70
Request a Quote Datasheet
Description
48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR484AVJDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz
DS90CR484AVJDX/NOPB
DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz DS90CR484AVJDX/NOPB
48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70

48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70

Buy Now Datasheet
Serializers, Deserializers - DS90CR484AVJDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90CR484AVJDX/NOPB-ND
Serializers, Deserializers DS90CR484AVJDX/NOPB-ND
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)

5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Programmable Logic Devices (PLD) Serdes
Product Number DS90CR484AVJDX/NOPB DS90CR484AVJDX/NOPB-ND
Product Name DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz Serializers, Deserializers
Supply Voltage 3.3V
Package Type Other; TQFP TQFP; Other; 100-TQFP
Internal Frequency 112 MHz
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSJQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR124 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer - DS90UR124IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers