Texas Instruments DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH927QSQX/NOPB

Description
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105
Request a Quote Datasheet
Description
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP
DS90UH927QSQX/NOPB
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH927QSQX/NOPB
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105

5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UH927QSQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UH927QSQX/NOPB-ND
Serializers, Deserializers DS90UH927QSQX/NOPB-ND
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)

2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UH927QSQX/NOPB DS90UH927QSQX/NOPB-ND
Product Name DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP Serializers, Deserializers
Package Type Other; WQFN Other; 40-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB913A-Q1 25-100MHz 10/12-Bit FPD-Link III SERIALIZER - DS90UB913ATRTVJQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Serializer - DS90UR903QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921224SLC - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers