Texas Instruments DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer DS90UA101TRTVRQ1

Description
Automotive Multi-Channel Digital Audio Serializer 32-WQFN -40 to 105
Request a Quote
Description
Automotive Multi-Channel Digital Audio Serializer 32-WQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90UA101-Q1 is an automotive-grade multi-channel digital audio serializer designed for high-speed transmission of digital audio signals. It supports flexible digital audio inputs, accommodating both I¬=S (stereo) and TDM (multi-channel) formats, with the capability to handle up to eight stereo audio inputs. The device operates with a single 1.8V supply and features a low-latency performance of less than 15¬µs. This serializer utilizes a high-speed serial output interface, embedding the clock signal for efficient data transmission over a single shielded twisted pair or coaxial cable, with a maximum cable length of 15 meters. It includes a bidirectional control interface compatible with I¬=C, allowing for easy integration with other components in automotive infotainment systems, active noise cancellation systems, and distributed multi-channel audio systems. The DS90UA101-Q1 is compliant with AEC-Q100 Grade 2 standards, ensuring reliability in automotive applications, and operates within a temperature range of -40¬8C to 105¬8C. It also features ESD protection compliant with ISO 10605 and IEC 61000-4-2 standards, enhancing its robustness in automotive environments.

Datasheet Summary
Powered by GS/AI

The DS90UA101-Q1 is an automotive-grade multi-channel digital audio serializer designed for high-speed transmission of digital audio signals. It supports flexible digital audio inputs, accommodating both I¬=S (stereo) and TDM (multi-channel) formats, with the capability to handle up to eight stereo audio inputs. The device operates with a single 1.8V supply and features a low-latency performance of less than 15¬µs. This serializer utilizes a high-speed serial output interface, embedding the clock signal for efficient data transmission over a single shielded twisted pair or coaxial cable, with a maximum cable length of 15 meters. It includes a bidirectional control interface compatible with I¬=C, allowing for easy integration with other components in automotive infotainment systems, active noise cancellation systems, and distributed multi-channel audio systems. The DS90UA101-Q1 is compliant with AEC-Q100 Grade 2 standards, ensuring reliability in automotive applications, and operates within a temperature range of -40¬8C to 105¬8C. It also features ESD protection compliant with ISO 10605 and IEC 61000-4-2 standards, enhancing its robustness in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVRQ1 - Texas Instruments
Dallas, TX, United States
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer
DS90UA101TRTVRQ1
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer DS90UA101TRTVRQ1
Automotive Multi-Channel Digital Audio Serializer 32-WQFN -40 to 105

Automotive Multi-Channel Digital Audio Serializer 32-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-40100-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-40100-2-ND
Serializers, Deserializers 296-40100-2-ND
600Mbps Serializer 4 Input 1 Output 32-WQFN (5x5)

600Mbps Serializer 4 Input 1 Output 32-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UA101TRTVRQ1 296-40100-2-ND
Product Name DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer Serializers, Deserializers
Package Type Other; WQFN Other; 32-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV3221 20-50 MHz 32-Bit Channel Link II Serializer - DS92LV3221TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers