Texas Instruments DS89C387 Twelve Channel CMOS Differential Line Driver DS89C387TMEA

Description
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85
Request a Quote Datasheet
Description
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS89C387 Twelve Channel CMOS Differential Line Driver - DS89C387TMEA - Texas Instruments
Dallas, TX, United States
DS89C387 Twelve Channel CMOS Differential Line Driver
DS89C387TMEA
DS89C387 Twelve Channel CMOS Differential Line Driver DS89C387TMEA
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85

Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-DS89C387TMEA
SSOP Interface Transceiver IC 710-DS89C387TMEA
Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85 Product overview: DS89C387TMEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEA can be used for catalog matching and distributor lookup.

Twelve Channel CMOS Differential Line Driver 48-SSOP -40 to 85 Product overview: DS89C387TMEA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA - 917479-DS89C387TMEA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA
917479-DS89C387TMEA
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA 917479-DS89C387TMEA
Manufacturer: Texas Instruments Win Source Part Number: 917479-DS89C387TMEA Operating Temperature Range: -40°C ~ 85°C Features: 12/0 Driver - RS422, RS485 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS89C387 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 917479-DS89C387TMEA
Operating Temperature Range: -40°C ~ 85°C
Features: 12/0 Driver - RS422, RS485 48-SSOP
Package: Tube
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS89C387
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS89C387TMEA - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS89C387TMEA
Drivers, Receivers, Transceivers DS89C387TMEA
IC DRIVER 12/0 48SSOP

IC DRIVER 12/0 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS89C387TMEA 710-DS89C387TMEA 917479-DS89C387TMEA DS89C387TMEA
Product Name DS89C387 Twelve Channel CMOS Differential Line Driver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEA Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Driver
# of Tx 12 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers