Texas Instruments DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver DS26LV31TMX/NOPB

Description
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver
DS26LV31TMX/NOPB
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver DS26LV31TMX/NOPB
3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX/NOPB - 127364-DS26LV31TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX/NOPB
127364-DS26LV31TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX/NOPB 127364-DS26LV31TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127364-DS26LV31TMX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: DS26LV31T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS26LV31TM/NOPB; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127364-DS26LV31TMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: DS26LV31T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS26LV31TM/NOPB;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS26LV31TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV31TMX/NOPB
Drivers, Receivers, Transceivers DS26LV31TMX/NOPB
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments - 33AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments
33AH3944
Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments 33AH3944
DIFF LINE DRIVER, RS422, SOIC-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

DIFF LINE DRIVER, RS422, SOIC-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
DS26LV31TMX/NOPB
RS-422 Interface IC DS26LV31TMX/NOPB
RS-422 Interface IC 3V Enhanced CMOS Quad Diff Line Dvr

RS-422 Interface IC 3V Enhanced CMOS Quad Diff Line Dvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV31TMX/NOPB 127364-DS26LV31TMX/NOPB DS26LV31TMX/NOPB 33AH3944 DS26LV31TMX/NOPB
Product Name DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TMX/NOPB Drivers, Receivers, Transceivers Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments RS-422 Interface IC
Device Type Line / Bus Driver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
DS36C279 Low Power TIA/EIA-485 Transceiver with Sleep Mode - DS36C279MX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers