The DS9638QML is a dual differential line driver designed to meet EIA RS-422 specifications, driving 50Ω transmission lines with a 50 mA output capability and propagation delays under 10 ns. It is packaged in an 8-lead ceramic DIP (CDIP, NAB) with dimensions of 506.98 mm length and 15.24 mm width, and operates over a temperature range of -55°C to 125°C. The device features TTL and CMOS compatible inputs, complementary outputs, output short-circuit protection, and a 5 V single supply. It complies with MIL-STD-883, Method 5005-Group A for quality conformance.
RS-422 Dual High Speed Differential Line Driver 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8754601PA |
| Product Name | DS9638QML RS-422 Dual High Speed Differential Line Driver |
| Technology | RS422 |