Texas Instruments DS34C86T Quad CMOS Differential Line Receiver DS34C86TM/NOPB

Description
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34C86T Quad CMOS Differential Line Receiver - DS34C86TM/NOPB - Texas Instruments
Dallas, TX, United States
DS34C86T Quad CMOS Differential Line Receiver
DS34C86TM/NOPB
DS34C86T Quad CMOS Differential Line Receiver DS34C86TM/NOPB
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TM/NOPB - 083233-DS34C86TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TM/NOPB
083233-DS34C86TM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TM/NOPB 083233-DS34C86TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 083233-DS34C86TM/NOP B Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083233-DS34C86TM/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Interface ICs - 1000689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1000689
Line Interface ICs 1000689
Quad CMOS Diff Line Receiver DS34C86TM

Quad CMOS Diff Line Receiver DS34C86TM

Supplier's Site
Line Interface ICs - 460607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
460607P
Line Interface ICs 460607P
Quad CMOS Diff Line Receiver DS34C86TM

Quad CMOS Diff Line Receiver DS34C86TM

Supplier's Site
Singapore, Singapore
Quad 5.5V SOIC Interface Transceiver IC
710-DS34C86TM/NOPB
Quad 5.5V SOIC Interface Transceiver IC 710-DS34C86TM/NOPB
Quad RS-422 Receiver, 4.5-5.5V, 85°C, SOIC, ESD Product overview: DS34C86TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C86TM/NOPB can be used for catalog matching and distributor lookup.

Quad RS-422 Receiver, 4.5-5.5V, 85°C, SOIC, ESD Product overview: DS34C86TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C86TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs-422/rs-423 Line Receiver, 5.5V, Nsoic; Msl Texas Instruments - 29AH4091 - Newark, An Avnet Company
Chicago, IL, United States
Rs-422/rs-423 Line Receiver, 5.5V, Nsoic; Msl Texas Instruments
29AH4091
Rs-422/rs-423 Line Receiver, 5.5V, Nsoic; Msl Texas Instruments 29AH4091
RS-422/RS-423 LINE RECEIVER, 5.5V, NSOIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RS-422/RS-423 LINE RECEIVER, 5.5V, NSOIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS34C86TM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS34C86TM/NOPB
Drivers, Receivers, Transceivers DS34C86TM/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS34C86TM/NOPB 083233-DS34C86TM/NOPB 1000689 460607P 710-DS34C86TM/NOPB 29AH4091 DS34C86TM/NOPB
Product Name DS34C86T Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TM/NOPB Line Interface ICs Line Interface ICs Quad 5.5V SOIC Interface Transceiver IC Rs-422/rs-423 Line Receiver, 5.5V, Nsoic; Msl Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Receiver Receiver; Line Receiver Receiver; Line Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - AM26C32MWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174MJ/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers