Texas Instruments DS3486 Quad RS-422/RS-423 Line Receiver DS3486MX/NOPB

Description
Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS3486 Quad RS-422/RS-423 Line Receiver - DS3486MX/NOPB - Texas Instruments
Dallas, TX, United States
DS3486 Quad RS-422/RS-423 Line Receiver
DS3486MX/NOPB
DS3486 Quad RS-422/RS-423 Line Receiver DS3486MX/NOPB
Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70

Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS3486MX/NOPB
Quad SOIC Interface Transceiver IC 710-DS3486MX/NOPB
Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70 Product overview: DS3486MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3486MX/NOPB can be used for catalog matching and distributor lookup.

Quad RS-422/RS-423 Line Receiver 16-SOIC 0 to 70 Product overview: DS3486MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3486MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS3486MX/NOPB - 129691-DS3486MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3486MX/NOPB
129691-DS3486MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS3486MX/NOPB 129691-DS3486MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129691-DS3486MX/NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 140mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 129691-DS3486MX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 140mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS3486MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS3486MX/NOPB
Drivers, Receivers, Transceivers DS3486MX/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS3486MX/NOPB 710-DS3486MX/NOPB 129691-DS3486MX/NOPB DS3486MX/NOPB
Product Name DS3486 Quad RS-422/RS-423 Line Receiver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS3486MX/NOPB Drivers, Receivers, Transceivers
Technology RS422 RS422; RS422, RS423
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Quad DIP Interface Transceiver IC - 710-DS1489AN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
2 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
Specs
Technology RS422; RS485; RS422, RS423, RS485
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details