Texas Instruments ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver ISO35TDW

Description
Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver - ISO35TDW - Texas Instruments
Dallas, TX, United States
ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver
ISO35TDW
ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver ISO35TDW
Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85

Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
901-ISO35TDW
SOIC Interface Transceiver IC 901-ISO35TDW
1Mbps RS-485/422 Transceiver, 2.5kVrms Isolation, 16-SOIC Product overview: ISO35TDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO35TDW can be used for catalog matching and distributor lookup.

1Mbps RS-485/422 Transceiver, 2.5kVrms Isolation, 16-SOIC Product overview: ISO35TDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO35TDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Txrx, 1Mbps, 3.6V, Soic-16; Device Type Texas Instruments - 28AH2692 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 1Mbps, 3.6V, Soic-16; Device Type Texas Instruments
28AH2692
Rs422/rs485 Txrx, 1Mbps, 3.6V, Soic-16; Device Type Texas Instruments 28AH2692
RS422/RS485 TXRX, 1MBPS, 3.6V, SOIC-16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

RS422/RS485 TXRX, 1MBPS, 3.6V, SOIC-16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO35TDW
Digital Isolators ISO35TDW
Digital Isolators Isolated 3V 485 Xcvr

Digital Isolators Isolated 3V 485 Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO35TDW 901-ISO35TDW 28AH2692 ISO35TDW
Product Name ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver SOIC Interface Transceiver IC Rs422/rs485 Txrx, 1Mbps, 3.6V, Soic-16; Device Type Texas Instruments Digital Isolators
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V
Data Rate 1000 kbps 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
DS89C387 Twelve Channel CMOS Differential Line Driver - DS89C387TMEA/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 12 #
View Details
4 suppliers