Differential Line Drivers and Receiver Pair 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014811-DS8921ATM/NOP
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RS-422 Transceiver, 10Mbps, 5V, SOIC, Industrial Product overview: DS8921ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921ATM/NOPB can be used for catalog matching and distributor lookup.
RS-422 Interface IC Diff Line Dvrs and Rcvr Pair
DIFF LINE DRIV/RCVR, RS422, SOIC-8; Device Type:Line Driver / Receiver; IC Interface Type:RS422; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS8921ATM/NOPB | 014811-DS8921ATM/NOPB | 710-DS8921ATM/NOPB | DS8921ATM/NOPB | 33AH3946 | DS8921ATM/NOPB |
| Product Name | DS8921 Differential Line Drivers and Receiver Pair | Interface - Interface - Drivers, Receivers, Transceivers - DS8921ATM/NOPB | Industrial 5V SOIC Interface Transceiver IC | RS-422 Interface IC | Diff Line Driv/rcvr, Rs422, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # | |||||
| Data Rate | 10000 kbps | 10000 kbps |