Texas Instruments MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX222CDWR

Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70
Request a Quote Datasheet
Description
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWR - Texas Instruments
Dallas, TX, United States
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection
MAX222CDWR
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection MAX222CDWR
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX222CDWR - 1066958-MAX222CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX222CDWR
1066958-MAX222CDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX222CDWR 1066958-MAX222CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1066958-MAX222CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 200kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1066958-MAX222CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MAX222CDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO18

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO18

Supplier's Site Datasheet
Singapore, Singapore
Dual -15 kV SOIC Interface Transceiver IC
710-MAX222CDWR
Dual -15 kV SOIC Interface Transceiver IC 710-MAX222CDWR
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70 Product overview: MAX222CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222CDWR can be used for catalog matching and distributor lookup.

5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70 Product overview: MAX222CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX222CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MAX222CDWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX222CDWR
Drivers, Receivers, Transceivers MAX222CDWR
IC TRANSCEIVER FULL 2/2 18SOIC

IC TRANSCEIVER FULL 2/2 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX222CDWR
RS-232 Interface IC MAX222CDWR
RS-232 Interface IC 5V Dual Line Driver/Receiver

RS-232 Interface IC 5V Dual Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX222CDWR 1066958-MAX222CDWR MAX222CDWR 710-MAX222CDWR MAX222CDWR MAX222CDWR
Product Name MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX222CDWR Dual -15 kV SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
 - 74F373LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details
 - LMS1487ECNA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; DIP8
View Details
4 suppliers
DS36277 Dominant Mode Multipoint Transceiver - DS36277TMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers