The DS32ELX0421 is a 125 MHz to 312.5 MHz DDR serializer for high-speed serial transmission over FR-4 backplanes, balanced cables, and optical fiber, converting five parallel LVDS input channels into a single CML differential output with a maximum data payload of 3.125 Gbps. It features a redundant serial output, programmable transmit de-emphasis, configurable output termination (50Ω or 75Ω), and integrated CML and LVDS terminations. The device is packaged in a 48-pin WQFN with an exposed DAP and operates over a -40°C to +85°C temperature range. It supports SMBus programming and includes built-in test pattern generation and loss-of-lock reporting.
125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS32ELX0421SQ/NOPB | DS32ELX0421SQ/NOPB-ND |
| Product Name | DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | CML | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Pins | 48 |