Texas Instruments DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface DS92LV0412SQ/NOPB

Description
5 - 50 MHz Channel Link II Serializer/Deseriali zer with LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
5 - 50 MHz Channel Link II Serializer/Deseriali zer with LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0412SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface
DS92LV0412SQ/NOPB
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface DS92LV0412SQ/NOPB
5 - 50 MHz Channel Link II Serializer/Deseriali zer with LVDS Parallel Interface 48-WQFN -40 to 85

5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS92LV0412SQ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV0412SQ/NOPB-ND
Serializers, Deserializers DS92LV0412SQ/NOPB-ND
1.4Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

1.4Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS92LV0412SQ/NOPB DS92LV0412SQ/NOPB-ND
Product Name DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV1260 six 1 to 10 deserializers - DS92LV1260TUJB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0341SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers