The SN65HVS882 is an eight-channel digital-input serializer for industrial automation, designed to interface high-voltage field signals with low-voltage controllers using galvanic isolation. It is housed in a 28-pin HTSSOP (PWP) package and operates from -40°C to 125°C. The device features selectable debounce filters, configurable input current limits from 0.2 mA to 5.2 mA, and a regulated 5-V output for powering external isolators. Input pins are protected to 15-kV HBM ESD, and serial cascading supports high-channel-count modules. An onboard temperature sensor provides diagnostic output, and LED driver outputs enable visual status indication.
8 input, wide 10-34V digital-input serializer for industrial digital inputs 28-HTSSOP -40 to 125
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN65HVS882PWPG4 | SN65HVS882PWPG4-ND |
| Product Name | SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs | Serializers, Deserializers |
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" |