The SCAN921226H is a high-temperature 10-bit Bus LVDS deserializer that converts a serialized differential data stream back into a 10-bit parallel data bus with embedded clock recovery, operating from 20 MHz to 80 MHz. It is housed in a 49-lead NFBGA package and supports operation from -40°C to 125°C. The device complies with IEEE 1149.1 for boundary scan test and includes at-speed BIST for interconnect verification. Receiver inputs are high-impedance when powered off, and the output supports a 27Ω load. Power consumption of the full chipset is less than 600 mW at 80 MHz.
High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SCAN921226HSM/NOPB | 296-43547-ND |
| Product Name | SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access | Serializers, Deserializers |
| Package Type | Other; NFBGA | Other; 49-LFBGA |
| Logic Family | LVTTL | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Supply Voltage | 3.3V |