The DS90CR483A is a 48-bit LVDS serializer designed to convert CMOS/TTL data into eight LVDS data streams and a ninth LVDS clock stream for high-speed parallel interface translation. It operates with a supply voltage of 3.0V to 3.6V and supports input clock frequencies from 33 MHz to 112 MHz, enabling a data throughput of up to 5.38 Gbit/s. The device is packaged in a 100-lead TQFP (NEZ) with an operating temperature range of -10°C to +70°C. It features pre-emphasis to reduce cable loading, DC-balanced transmission to minimize ISI, and cable deskew capability up to ±1 LVDS data bit time at clock rates up to 80 MHz. The transmitter complies with the ANSI/TIA/EIA-644-199
48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70
5.38Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Serdes |
| Product Number | DS90CR483AVJDX/NOPB | DS90CR483AVJDX/NOPB-ND |
| Product Name | DS90CR483A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz | Serializers, Deserializers |
| Supply Voltage | 3.3V | |
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP |
| Internal Frequency | 112 MHz | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |