Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SCAN926260TUFX | SCAN926260TUFX-ND |
| Product Name | SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST | Serializers, Deserializers |
| Package Type | Other; NFBGA | Other; 196-LBGA |
| Logic Family | LVTTL | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |