The DS90CR484VJD/NOPB is a 48-bit LVDS Channel Link deserializer designed to operate with input clock frequencies ranging from 33 MHz to 112 MHz. It supports a maximum data throughput of 5.38 Gbits/sec, enabling efficient data transmission over long distances while reducing cable size and connector requirements. The device features pre-emphasis to mitigate cable loading effects and DC balancing to reduce inter-symbol interference. It also includes cable deskew capabilities for improved signal integrity over longer cable lengths. The DS90CR484 is compatible with 5V tolerant CMOS/TTL inputs and operates with a supply voltage of 3.3V. It is housed in a 100-lead TQFP package, making it suitable for various high-speed data applications.
48-Bit Channel Link Deserializer - 33-112MHz 100-TQFP
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90CR484VJD/NOPB | DS90CR484VJD/NOPB-ND |
| Product Name | DS90CR484 48-Bit Channel Link Deserializer - 33-112MHz | Serializers, Deserializers |
| Package Type | TQFP; Other; 100-TQFP |