Texas Instruments TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 6PAIC23BIPWRG4Q1

Description
Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Dallas, TX, United States
TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp
6PAIC23BIPWRG4Q1
TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 6PAIC23BIPWRG4Q1
Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85

Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - 6PAIC23BIPWRG4Q1 - 141601-6PAIC23BIPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 6PAIC23BIPWRG4Q1
141601-6PAIC23BIPWRG4Q1
Interface - Interface - CODECs - 6PAIC23BIPWRG4Q1 141601-6PAIC23BIPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 141601-6PAIC23BIPWRG 4Q1 Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141601-6PAIC23BIPWRG4Q1
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 296-24241-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 28-TSSOP

Stereo Audio Interface 24 b Serial 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
716-6PAIC23BIPWRG4Q1
TSSOP Interface Transceiver IC 716-6PAIC23BIPWRG4Q1
Audio CODEC, 24b, 96KS/s, 90dB SNR, Serial/I2C/SPI, 28-TSSOP Product overview: 6PAIC23BIPWRG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-6PAIC23BIPWRG4Q1 can be used for catalog matching and distributor lookup.

Audio CODEC, 24b, 96KS/s, 90dB SNR, Serial/I2C/SPI, 28-TSSOP Product overview: 6PAIC23BIPWRG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-6PAIC23BIPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 6PAIC23BIPWRG4Q1 - Rochester Electronics
Newburyport, MA, United States
TLV320AIC23B-Q1 Automotive Stereo Audio CODEC, 8- to 96 kHz, With Integrated Headphone Amp

TLV320AIC23B-Q1 Automotive Stereo Audio CODEC, 8- to 96 kHz, With Integrated Headphone Amp

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
6PAIC23BIPWRG4Q1
Interface - CODECs 6PAIC23BIPWRG4Q1
Interface - CODECs Auto Cat Stereo Aud CODEC

Interface - CODECs Auto Cat Stereo Aud CODEC

Buy Now Datasheet
CODECS - 6PAIC23BIPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 28-TSSOP

Stereo Audio Interface 24 b Serial 28-TSSOP

Buy Now
CODECS - 6PAIC23BIPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 28-TSSOP

Stereo Audio Interface 24 b Serial 28-TSSOP

Buy Now Datasheet
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
6PAIC23BIPWRG4Q1
Interface - CODECs 6PAIC23BIPWRG4Q1
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6PAIC23BIPWRG4Q1 141601-6PAIC23BIPWRG4Q1 296-24241-2-ND 716-6PAIC23BIPWRG4Q1 6PAIC23BIPWRG4Q1 6PAIC23BIPWRG4Q1 6PAIC23BIPWRG4Q1 6PAIC23BIPWRG4Q1
Product Name TLV320AIC23B-Q1 Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp Interface - Interface - CODECs - 6PAIC23BIPWRG4Q1 CODECS TSSOP Interface Transceiver IC Interface - CODECs CODECS Interface - CODECs
Device Type Codec Sensor Interface Codec Transceiver Codec Codec Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC02IFNR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers