CD4052BF -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BF
Description
IC SW DP4T 240OHM 16CDIP
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC SW DP4T 240OHM 16CDIP
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4052BF
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CD4052BF |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 2.4V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Pins
56 #
View Details
3 suppliers
Supply Voltage
Other; 2 V ~ 6 V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
SSOP
View Details
2 suppliers