Low-Voltage H-Bridge Motor Driver with LDO Voltage Regulator 24-VQFN -40 to 85
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
H-Bridge Motor Driver 24-Pin VQFN EP T/R Product overview: DRV8850RGYR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8850RGYR can be used for catalog matching and distributor lookup.
IC MTR DRV UNIPOLAR 2-5.5V 24QFN
Unipolar Motor Driver NMOS Logic 24-VQFN (5.5x3.5)
MOTOR DRIVER, H-BRIDGE, 8A, VQFN-24; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:8A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes
IC MTR DRV UNIPOLAR 2-5.5V 24QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8850RGYR | 296-37195-1-ND | 744-DRV8850RGYR | DRV8850RGYR | DRV8850RGYR | 29AH4078 | DRV8850RGYR |
| Product Name | DRV8850 Low-Voltage H-Bridge Motor Driver with LDO Voltage Regulator | Motor Drivers, Controllers | H-Bridge VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, H-Bridge, 8A, Vqfn-24; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||||
| Peak Current | 8 amps | 8 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | H-Bridge |